Search
Filters

1N5346B-TP

Part No :
1N5346B-TP
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 9.1V 5W DO15
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,032 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 84 pct.
Popularity Medium
Win Source Part Number 128945-1N5346B-TP
Case / Package DO-15
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Reverse Leakage @ Vr 7.5μA @ 6.9V
Impedance (Max) (Zzt) 2 Ohm
Maximum Power Dissipation 5W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 9.1V
Status Active
Packaging Reel - TR
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
The 1N5346B-TP,manufactured by Micro Commercial Co, is available in a DO-15 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 9.1V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 7.5μA @ 6.9V reverse leakage current, 2 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
ECAD Module
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 84 pct.
Popularity Medium
Win Source Part Number 128945-1N5346B-TP
Case / Package DO-15
Mounting Through Hole
Temperature Range - Operating -55°C to 150°C
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Current - Reverse Leakage @ Vr 7.5μA @ 6.9V
Impedance (Max) (Zzt) 2 Ohm
Maximum Power Dissipation 5W
Tolerance ±5%
Voltage - Zener (Nom) (Vz) 9.1V
Status Active
Packaging Reel - TR
Manufacturer Micro Commercial Co
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5346B-TP
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
1N5346B-TP Price

1N5346B-TP Datasheet
1N5346B-TP Application

1N5346B-TP Replacement
1N5346B-TP Pdf

1N5346B-TP Pinout
1N5346B-TP Image

1N5346B-TP Picture
1N5346B-TP In Stock

1N5346B-TP Distributor
1N5346B-TP Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC BUCK CONV DC/DC 8SOIC
4000
FIXED IND 5UH 2.9A 24 MOHM SMD
1504
Surface Mount Ultrafast Power Rectifiers
848
Lower On- resistance, Simple Drive Requirement
44
800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
182
Simple Drive Requirement, DC-DC Converter Suitable
238
IC MCU 16BIT 32KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 32KB Flash 3.3V 28-Pin SSOP Tube
12
USB Streaming Controller
138

Top Sellers