Search
Filters

1N5380BG

Part No : 1N5380BG
Manufacturer : ON Semiconductor
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 120V 5W AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,414 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 120V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 500nA @ 91.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 117308-1N5380BG
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
The 1N5380BG,manufactured by ON Semiconductor, is available in a Axial Bulk ,classified in Diodes - Zener - Single category. The parts includes 120V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 500nA @ 91.2V reverse leakage current, 170 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 120V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 500nA @ 91.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 117308-1N5380BG
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5380BG
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
1N5380BG Price

1N5380BG Datasheet
1N5380BG Application

1N5380BG Replacement
1N5380BG Pdf

1N5380BG Pinout
1N5380BG Image

1N5380BG Picture
1N5380BG In Stock

1N5380BG Distributor
1N5380BG Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
SIDACtor Protection Thyristors
435
DGTL ISO 2.5KV GATE DRIVER 8SOIC
300
Silicon N Channel / P Channel Power MOS FET High Speed Power Switching
838
FUSE BOARD MOUNT 1.75A 32VAC/VDC
3110
MOSFET N-CH 40V 8A 6TSOP
1250
IC DDS 1GSPS 14BIT IQ 100TQFP
128
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
16
DIODE ZENER 27V 500MW SOD80C
53026

Top Sellers