Search
Filters

BZD27C39P-E3-08

Part No : BZD27C39P-E3-08
Manufacturer : Vishay
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 800MW SMF DO219
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
680+
€0.071
€48.458
1,590+
€0.061
€96.464
2,460+
€0.059
€144.508
3,390+
€0.057
€192.610
4,390+
€0.055
€240.972
5,770+
€0.050
€288.939
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,500 pieces can ship immediately
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 39V
Maximum Power Dissipation 800mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 30V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 039773-BZD27C39P-E3-08
Family Name BZD27C39P
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BZD27C39P-HE3-08;  BZD27C39P-HE3-18; BZD27-C39P; 
The BZD27C39P-E3-08,manufactured by Vishay, is available in a DO-219AB (SMF) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 39V zener voltage, 1.2V @ 200mA forward voltage, 1μA @ 30V reverse leakage current, 40 Ohm maximum ZZT,up to 800mW power power dissipation,specified over the temperature range of -65°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 39V
Maximum Power Dissipation 800mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 30V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 039773-BZD27C39P-E3-08
Family Name BZD27C39P
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
BZD27C39P-HE3-08;  BZD27C39P-HE3-18; BZD27-C39P; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZD27C39P-E3-08
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
BZD27C39P-E3-08 Price

BZD27C39P-E3-08 Datasheet
BZD27C39P-E3-08 Application

BZD27C39P-E3-08 Replacement
BZD27C39P-E3-08 Pdf

BZD27C39P-E3-08 Pinout
BZD27C39P-E3-08 Image

BZD27C39P-E3-08 Picture
BZD27C39P-E3-08 In Stock

BZD27C39P-E3-08 Distributor
BZD27C39P-E3-08 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Microprocessor Supervisor with Watchdog Timer
28
TRIAC SENS GATE 600V 12A TO220AB
42
TRANS PNP 50V 0.5A MINI 3P
1595
IC REG LDO 1.8V 3A TO220AB
410
Digital Audio Decoder/Processor for A2 and NICAM Television/Video Recorders
565
TRANS PNP 40V 0.1A SC101
6081
IC DESERIALIZER GMSL QFN
4
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and DSBGA Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 5V 150MA SOT23-5
20147

Top Sellers