The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BZT52C12S-7-F

Part No BZT52C12S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 5.39% 25Ohm 200mW 2-Pin SOD-323 T/R / DIODE ZENER 12V 200MW SOD323
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
Pricing & Ordering $0.024 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,670+
$0.0300
$50.100
4,170+
$0.0240
$100.080
6,250+
$0.0240
$150.000
8,700+
$0.0230
$200.100
11,365+
$0.0220
$250.030
15,000+
$0.0200
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 30,000 pieces
MOQ: 1670 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 25 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 012444-BZT52C12S-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Family Name BZT52C12S
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BZT52C12S;  BZX384-C12/D6; BZT52CI2S; 

Description

Overview of BZT52C12S-7-F by Diodes Incorporated

The BZT52C12S-7-F is a high-performance surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode offers a 12V nominal voltage with precise voltage regulation, making it suitable for a variety of applications that require voltage clamping, voltage regulation, or reference voltage generation.

Key Features

  • Voltage Regulation: The BZT52C12S-7-F provides a nominal Zener voltage of 12V with a tight tolerance, ensuring reliable and consistent performance for voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 410mW, this diode can handle moderate levels of power, making it suitable for a range of electronic circuits.
  • Compact Package: The diode comes in a small SOD-323 package, which is ideal for space-constrained applications, allowing designers to maximize the efficiency of their PCB layouts.
  • Thermal Stability: The device is characterized for operation from -55°C to +150°C, providing reliable performance across a wide temperature range.
  • Low Leakage Current: It features low leakage current, enhancing the overall efficiency of the circuit in which it is used.

Applications

The BZT52C12S-7-F is versatile and can be used in various electronic applications, including:

  • Consumer electronics such as televisions, computers, and mobile devices for voltage stabilization.
  • Industrial equipment where consistent voltage levels are critical for operational accuracy.
  • Automotive systems that require stable voltage in harsh environments.
  • Power supply circuits as a reference or protection element.
  • Telecommunication devices where precise voltage control is necessary.

Quality and Reliability

Diodes Incorporated ensures that the BZT52C12S-7-F meets stringent quality standards. Each diode is subjected to rigorous testing to guarantee high reliability and performance under various conditions. The device is also RoHS compliant, reflecting the company's commitment to environmental responsibility by avoiding the use of hazardous substances in its products.

In summary, the BZT52C12S-7-F Zener diode from Diodes Incorporated is an exceptional choice for designers seeking a compact, reliable, and precise voltage regulation solution for their electronic designs.