BZT52C2V0S-7-F

Part No :
BZT52C2V0S-7-F
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
Zener Diode Single 2V 4.5% 100Ohm 200mW 2-Pin SOD-323 T/R / DIODE ZENER 2V 200MW SOD323
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
1,090+
$0.0460
$50.140
2,500+
$0.0400
$100.000
3,850+
$0.0390
$150.150
5,265+
$0.0380
$200.070
6,760+
$0.0370
$250.120
9,095+
$0.0330
$300.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 76,800 pieces
MOQ: 1090 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 150μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 012460-BZT52C2V0S-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Family Name BZT52C2V0S
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BZT52C2V0SQ-7-F; BZX384-C2V0/D6; GDZ2V0B-V-G-08;  GDZ2V0B-HG3-18 ; 
The BZT52C2V0S-7-F,manufactured by Diodes Incorporated, is available in a SOD-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 2V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 150μA @ 1V reverse leakage current, 100 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 150μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 012460-BZT52C2V0S-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Family Name BZT52C2V0S
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BZT52C2V0SQ-7-F; BZX384-C2V0/D6; GDZ2V0B-V-G-08;  GDZ2V0B-HG3-18 ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZT52C2V0S-7-F
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
BZT52C2V0S-7-F Price

BZT52C2V0S-7-F Datasheet
BZT52C2V0S-7-F Application

BZT52C2V0S-7-F Replacement
BZT52C2V0S-7-F Pdf

BZT52C2V0S-7-F Pinout
BZT52C2V0S-7-F Image

BZT52C2V0S-7-F Picture
BZT52C2V0S-7-F In Stock

BZT52C2V0S-7-F Distributor
BZT52C2V0S-7-F Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Trans RF BJT PNP 12V 0.05A 200mW / RF TRANSISTOR PNP SOT-23
112
HIGH COLLECTOR VOLTAGE 6PIN PHOTO COUPLER
67
Dual Low-Noise, Voltage Feedback Op Amp
2
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
3320
IC SWITCH QUAD 1X1 14SSOP
340
TVS DIODE 12VWM 20.9VC DO214AC
359
CAP FILM 0.24UF 5% 400VDC RADIAL
1260
Dual Micropower Rail-to-Rail Output Single Supply Operational Amplifier
950

Top Sellers