Search
Filters

BZT52C3V6LP-7

DIODE ZENER 3.6V 250MW 2DFN
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The BZT52C3V6LP-7,manufactured by Diodes Incorporated, is available in a X1-DFN1006-2 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 3.6V zener voltage, ±6% tolerance, 900mV @ 10mA forward voltage, 5μA @ 1V reverse leakage current, 90 Ohm maximum ZZT,up to 250mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±6%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 115434-BZT52C3V6LP-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±6%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 115434-BZT52C3V6LP-7
BZT52C3V6LP-7 Price

BZT52C3V6LP-7 Datasheet
BZT52C3V6LP-7 Application

BZT52C3V6LP-7 Replacement
BZT52C3V6LP-7 Pdf

BZT52C3V6LP-7 Pinout
BZT52C3V6LP-7 Image

BZT52C3V6LP-7 Picture
BZT52C3V6LP-7 In Stock

BZT52C3V6LP-7 Distributor
BZT52C3V6LP-7 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
TRIAC ALTERNISTOR 600V TO220AB
9775
DIODE SCHOTTKY 30V 4A DO214AA
3611
IC SW TEMP OPEN-DRN POS SOT23-5
37
High Speed LDO Regulators Low ESR Cap Compatible ON/OFF Switch
3000
SENSOR CURRENT HALL 75A AC/DC
1
Precision Dual Supply Monitors with Pin-Selectable Thresholds
146
DIODE ZENER 5.6V 350MW SOT23-3
97670