Search
Filters

BZT585B15T-7

Part No : BZT585B15T-7
Manufacturer : Diodes Incorporated
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 15V 350MW SOD523
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,165+
$0.043
$50.095
2,780+
$0.036
$100.080
4,290+
$0.035
$150.150
5,885+
$0.034
$200.090
7,580+
$0.033
$250.140
10,000+
$0.030
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,735 pieces can ship immediately
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±2%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 100733-BZT585B15T-7
Family Name BZT585B15T
Introduction Date March 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BZX584B15V; EDZ 15B; BZX584B15-M0 RSG; 

The BZT585B15T-7,manufactured by Diodes Incorporated, is available in a SOD-523 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 15V zener voltage, ±2% tolerance, 1.1V @ 100mA forward voltage, 50nA @ 10.5V reverse leakage current, 15 Ohm maximum ZZT,up to 350mW power power dissipation,specified over the temperature range of -65°C to 150°C.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±2%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 100733-BZT585B15T-7
Family Name BZT585B15T
Introduction Date March 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BZX584B15V; EDZ 15B; BZX584B15-M0 RSG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZT585B15T-7
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
BZT585B15T-7 Price

BZT585B15T-7 Datasheet
BZT585B15T-7 Application

BZT585B15T-7 Replacement
BZT585B15T-7 Pdf

BZT585B15T-7 Pinout
BZT585B15T-7 Image

BZT585B15T-7 Picture
BZT585B15T-7 In Stock

BZT585B15T-7 Distributor
BZT585B15T-7 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
POWER TRANSISTORS(3A,300V,30A)
2
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 28SSOP
1250
OPTOISO 5.3KV TRANS W/BASE 6DIP
528
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
3125

Top Sellers