Search
Filters

BZV55-B3V9,115

Part No : BZV55-B3V9,115
Manufacturer : NXP
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 3.9V 500MW SOD80C
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 102353-BZV55-B3V9,115
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
The BZV55-B3V9,115,manufactured by NXP, is available in a SOD-80C Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 3.9V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 3μA @ 1V reverse leakage current, 90 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 102353-BZV55-B3V9,115
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZV55-B3V9,115
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
BZV55-B3V9,115 Price

BZV55-B3V9,115 Datasheet
BZV55-B3V9,115 Application

BZV55-B3V9,115 Replacement
BZV55-B3V9,115 Pdf

BZV55-B3V9,115 Pinout
BZV55-B3V9,115 Image

BZV55-B3V9,115 Picture
BZV55-B3V9,115 In Stock

BZV55-B3V9,115 Distributor
BZV55-B3V9,115 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 24MHZ 8SOIC
221
IC SUPERVISOR MPU 8-DIP
2
TRANS NPN 80V 6A TO3PF
208
PHEMT GaAs IC High Power SP3T Switch DC-2 GHz
300
SENSOR TEMPERATURE SMBUS 8SOIC
987
IC SUPERVISOR OPEN DRAIN SOT-23
300
512K I2C™ CMOS Serial EEPROM | IC EEPROM 512K I2C 14TSSOP
1

Top Sellers