We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

BZV55-C6V2,135

Part No : BZV55-C6V2,135
Manufacturer : NXP
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 6.2V 500MW SOD80C
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 69,745 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 098383-BZV55-C6V2,135
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
The BZV55-C6V2,135,manufactured by NXP, is available in a SOD-80C Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 6.2V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 3μA @ 4V reverse leakage current, 10 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 098383-BZV55-C6V2,135
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZV55-C6V2,135
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
BZV55-C6V2,135 Price

BZV55-C6V2,135 Datasheet
BZV55-C6V2,135 Application

BZV55-C6V2,135 Replacement
BZV55-C6V2,135 Pdf

BZV55-C6V2,135 Pinout
BZV55-C6V2,135 Image

BZV55-C6V2,135 Picture
BZV55-C6V2,135 In Stock

BZV55-C6V2,135 Distributor
BZV55-C6V2,135 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
μPower, 16-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
25
FIXED IND 470NH 2.81A 41 MOHM
363
MICRO MATCH FEMALE ON BOARD CONNECTOR | CONN RCPT 18POS 0.1 TIN PCB
113
DIODE SCHOTTKY 30V 350MA SOD123
16529
Stand-Alone CAN Controller with SPI Interface
IC FIXED POINT DSP 169-BGA
240
IC REG BUCK ADJ 6A SYNC 28HTSSOP
223