Search
Filters

BZX585-B13,135

Part No :
BZX585-B13,135
Manufacturer :
NXP
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 13V 300MW SOD523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 109005-BZX585-B13,135
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
The BZX585-B13,135,manufactured by NXP, is available in a SOD-523 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 13V zener voltage, ±2% tolerance, 1.1V @ 100mA forward voltage, 100nA @ 8V reverse leakage current, 10 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 109005-BZX585-B13,135
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX585-B13,135
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
BZX585-B13,135 Price

BZX585-B13,135 Datasheet
BZX585-B13,135 Application

BZX585-B13,135 Replacement
BZX585-B13,135 Pdf

BZX585-B13,135 Pinout
BZX585-B13,135 Image

BZX585-B13,135 Picture
BZX585-B13,135 In Stock

BZX585-B13,135 Distributor
BZX585-B13,135 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Chip Inductors - 1008CS Series (2520)
MOSFET P-CH 12V 16A 8-SOIC
340
16-Bit, 105Msps Low Noise ADC | IC ADC 16BIT PIPELINED 64QFN
2
CAP FILM 0.02UF 2% 400VDC RADIAL
1255
LM3674 2MHz, 600mA Step-Down DC-DC Converter in SOT-23
910
PTC 1.25A 6VDC RESETTABLE 1812L
60

Top Sellers