Search
Filters

BZX79-B56,113

Part No : BZX79-B56,113
Manufacturer : NXP
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 56V 400MW ALF2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 50nA @ 39.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 105510-BZX79-B56,113
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
The BZX79-B56,113,manufactured by NXP, is available in a ALF2 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 56V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 50nA @ 39.2V reverse leakage current, 200 Ohm maximum ZZT,up to 400mW power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 200 Ohm
Current - Reverse Leakage @ Vr 50nA @ 39.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 105510-BZX79-B56,113
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX79-B56,113
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
BZX79-B56,113 Price

BZX79-B56,113 Datasheet
BZX79-B56,113 Application

BZX79-B56,113 Replacement
BZX79-B56,113 Pdf

BZX79-B56,113 Pinout
BZX79-B56,113 Image

BZX79-B56,113 Picture
BZX79-B56,113 In Stock

BZX79-B56,113 Distributor
BZX79-B56,113 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
FIXED IND 100NH 280MA 800 MOHM
17039
1-A DC Motor Driver for Servo Driver Applications
4421
DIODE ZENER 8.2V 1.25W DO214AC
3650
FILTER SAW 1.74GHZ W-CDMA IV SMD
1800
IC MCU 32BIT 512KB FLASH 100QFP
40
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
121

Top Sellers