Search
Filters

BZX79-B5V1,143

Part No :
BZX79-B5V1,143
Manufacturer :
NXP
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 5.1V 400MW ALF2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 404 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 134517-BZX79-B5V1,143
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
The BZX79-B5V1,143,manufactured by NXP, is available in a ALF2 AMMO PACKAGE ,classified in Diodes - Zener - Single category. The parts includes 5.1V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 2μA @ 2V reverse leakage current, 60 Ohm maximum ZZT,up to 400mW power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 134517-BZX79-B5V1,143
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX79-B5V1,143
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
BZX79-B5V1,143 Price

BZX79-B5V1,143 Datasheet
BZX79-B5V1,143 Application

BZX79-B5V1,143 Replacement
BZX79-B5V1,143 Pdf

BZX79-B5V1,143 Pinout
BZX79-B5V1,143 Image

BZX79-B5V1,143 Picture
BZX79-B5V1,143 In Stock

BZX79-B5V1,143 Distributor
BZX79-B5V1,143 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 3/5 RS232 FULL 28SSOP
2
IC MULTIPLEXER 1CH 16SOIC
66
IC OFFLINE SWIT OTP OCP CV 8SOP
2977
16-Channel, 8-Bit Multiplying DAC
3
IC REG MULT CONFIG INV ISO 14DIP
68
QT1106 WHEEL/SLIDER CHIP W/7KEYS
79

Top Sellers