Search
Filters

BZX84B5V6-7-F

DIODE ZENER 5.6V 300MW SOT23-3
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews

The BZX84B5V6-7-F,manufactured by Diodes Incorporated, is available in a SOT-23-3 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 5.6V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 1μA @ 2V reverse leakage current, 40 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.

Quantity
Price
Ext. Price
600+
€0.052
€30.960
1,000+
€0.052
€51.600
2,000+
€0.043
€86.000
Availability: 17,820 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 600 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012506-BZX84B5V6-7-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012506-BZX84B5V6-7-F
BZX84B5V6-7-F Price

BZX84B5V6-7-F Datasheet
BZX84B5V6-7-F Application

BZX84B5V6-7-F Replacement
BZX84B5V6-7-F Pdf

BZX84B5V6-7-F Pinout
BZX84B5V6-7-F Image

BZX84B5V6-7-F Picture
BZX84B5V6-7-F In Stock

BZX84B5V6-7-F Distributor
BZX84B5V6-7-F Diodes - Zener - Single