CLL4744A TR

Part No :
CLL4744A TR
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 15V 1W MELF
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
Unit Price
Ext. Price
17+
$2.9660
$50.422
41+
$2.4690
$101.229
63+
$2.3980
$151.074
86+
$2.3270
$200.122
111+
$2.2560
$250.416
147+
$2.0430
$300.321
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 55,000 pieces
MOQ: 17 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 5μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package MELF
Win Source Part Number 098951-CLL4744A TR
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The CLL4744A TR,manufactured by Central Semiconductor Corp, is available in a MELF Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 15V zener voltage, ±5% tolerance, 1.2V @ 200mA forward voltage, 5μA @ 11.4V reverse leakage current, 14 Ohm maximum ZZT,up to 1W power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 5μA @ 11.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package MELF
Win Source Part Number 098951-CLL4744A TR
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CLL4744A TR
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
CLL4744A TR Price

CLL4744A TR Datasheet
CLL4744A TR Application

CLL4744A TR Replacement
CLL4744A TR Pdf

CLL4744A TR Pinout
CLL4744A TR Image

CLL4744A TR Picture
CLL4744A TR In Stock

CLL4744A TR Distributor
CLL4744A TR Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
CMOS Static RAM 1 Meg (64K x 16-Bit)
900
IC BUFFER TRI-ST NON-INV SOT353
350
DIODE SCHOTTKY 20V 5A SMC
315
IC BUFF/DVR TRI-ST DUAL 20TSSOP
2400

Top Sellers