The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DDZX43-7

Part No DDZX43-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 300MW SOT23-3
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
Pricing & Ordering $0.030 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,045+
$0.0480
$50.160
2,500+
$0.0400
$100.000
3,850+
$0.0390
$150.150
5,410+
$0.0370
$200.170
6,945+
$0.0360
$250.020
9,375+
$0.0320
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,850 pieces
MOQ: 1045 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 50nA @ 33V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 000603-DDZX43-7
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance

Description

Product Overview: DDZX43-7 Zener Diode

The DDZX43-7 is a high-precision, low-voltage Zener diode produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This Zener diode is designed to provide a reliable voltage reference with a nominal voltage of 4.3 volts, making it an ideal component for voltage regulation applications.

With its tight voltage tolerance and low leakage current, the DDZX43-7 ensures excellent stability and performance in a variety of electronic circuits. The device is capable of operating at a power dissipation of 500mW, which is sufficient for most low-power applications. Its small surface-mount package allows for high-density mounting and is suitable for automated assembly processes, thus making it a convenient choice for mass-produced electronic goods.

Key Features:

  • Nominal Zener Voltage: 4.3V
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Low Leakage Current: Ensures minimal power loss and improved efficiency
  • Tight Voltage Tolerance: Provides precise voltage regulation
  • Operating Temperature Range: -55°C to +150°C

The DDZX43-7 Zener diode is RoHS compliant and adheres to the highest standards of quality and environmental responsibility. It is also characterized for its excellent clamping capabilities, which are essential for protecting sensitive electronic components from voltage spikes.

Whether you are designing power supplies, consumer electronics, or industrial equipment, the DDZX43-7 from Diodes Incorporated is a reliable choice that combines performance with long-term durability. Its precision voltage regulation ensures that your devices operate consistently and effectively, even under varying environmental conditions.

Applications:

  • Power Management
  • Overvoltage Protection
  • Voltage Reference
  • Consumer Electronics
  • Industrial Equipment