Search
Filters

DDZX8V2C-7

Part No : DDZX8V2C-7
Manufacturer : Diodes Incorporated
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 8.2V 300MW SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 141,975 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±2.55%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 100nA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 000608-DDZX8V2C-7
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
The DDZX8V2C-7,manufactured by Diodes Incorporated, is available in a SOT-23-3 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 8.2V zener voltage, ±2.55% tolerance, 900mV @ 10mA forward voltage, 100nA @ 6.5V reverse leakage current, 8 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±2.55%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 100nA @ 6.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 000608-DDZX8V2C-7
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DDZX8V2C-7
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
DDZX8V2C-7 Price

DDZX8V2C-7 Datasheet
DDZX8V2C-7 Application

DDZX8V2C-7 Replacement
DDZX8V2C-7 Pdf

DDZX8V2C-7 Pinout
DDZX8V2C-7 Image

DDZX8V2C-7 Picture
DDZX8V2C-7 In Stock

DDZX8V2C-7 Distributor
DDZX8V2C-7 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Step-up DC-DC Converter White LED Driver
12282
IC REG LDO 2V 0.1A SOT23-5
299
Single 2-Input Exclusive-OR Gate | IC GATE XOR 1CH 2-INP SOT23-5
56
RECTIFIER (GENERAL PURPOSE RECTIFIER APPLICATIONS)
7070
N-CHANNEL MOS FET FOR SWITCHING
98
DC/DC Converter - TEN 5 Series, 6 Watt
1

Top Sellers