Search
Filters

EDZTE6133B

DIODE ZENER 33V 150MW EMD2
Manufacturer: Rohm Semiconductor
rohs
Availability: 6,076 In Stock
The EDZTE6133B,manufactured by Rohm Semiconductor, is available in a EMD2 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 33V zener voltage, ±3% tolerance, 100nA @ 25V reverse leakage current, 250 Ohm maximum ZZT,up to 150mW power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±3%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 250 Ohm
Current - Reverse Leakage @ Vr 100nA @ 25V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package EMD2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015180-EDZTE6133B
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±3%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 250 Ohm
Current - Reverse Leakage @ Vr 100nA @ 25V
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package EMD2
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 015180-EDZTE6133B
EDZTE6133B Price

EDZTE6133B Datasheet
EDZTE6133B Application

EDZTE6133B Replacement
EDZTE6133B Pdf

EDZTE6133B Pinout
EDZTE6133B Image

EDZTE6133B Picture
EDZTE6133B In Stock

EDZTE6133B Distributor
EDZTE6133B Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Wide Bandwidth, Fast Settling Operational Amplifier
3
CABLE MOD 8P8C PLUG-PLUG 164.04'
4702741
DIODE ARRAY SCHOTTKY 30V 5A CPD
322
FIXED IND 800NH 3.8A 24 MOHM SMD
2800
800 to 2700 MHz High Dynamic Range Amplifier
500
PTC 2.00A 8VDC RESETTABLE 1812L
155064
IC POWER SWITCH HI SIDE SC70-6
1045
VERY LOW DROP AND LOW NOISE VOLTAGE REGULATOR LOW ESR CAP. COMPATIBLE, WITH INHIBIT FUNCTION
35213
DIODE, HIGH EFFICIENT, 6A, 100V,
8000