Search
Filters

MM3Z2V4ST1G

DIODE ZENER 2.4V 200MW SOD323
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The MM3Z2V4ST1G,manufactured by ON Semiconductor, is available in a SOD-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 2.4V zener voltage, ±4% tolerance, 900mV @ 10mA forward voltage, 120μA @ 1V reverse leakage current, 100 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C (TJ).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±4%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 120μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208577-MM3Z2V4ST1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±4%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 100 Ohm
Current - Reverse Leakage @ Vr 120μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208577-MM3Z2V4ST1G
MM3Z2V4ST1G Price

MM3Z2V4ST1G Datasheet
MM3Z2V4ST1G Application

MM3Z2V4ST1G Replacement
MM3Z2V4ST1G Pdf

MM3Z2V4ST1G Pinout
MM3Z2V4ST1G Image

MM3Z2V4ST1G Picture
MM3Z2V4ST1G In Stock

MM3Z2V4ST1G Distributor
MM3Z2V4ST1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
80 mA CMOS Low Iq NOCAP Voltage Regulator
35
IC GATE AND 4CH 2-INP 14-TSSOP
1830
1 Mbps, OPEN COLLECTOR OUTPUT TYPE, HIGH CMR, INTELLIGENT POWER MODULE DRIVE 8 mm CREEPAGE 6-PIN SDIP PHOTOCOUPLER
850
Dual 4-bit latch
14
BYTE-WIDE SmartVoltage FlashFile MEMORY FAMILY 4, 8, AND 16 MBIT
220
Perfroms all BORSCHT functions DC-DC controller provides tracking battery fromm a 3.3-35V input
542
IC REG BUCK BOOST INV ADJ TO220
2639
IC SW IPS 1CH LOW SIDE SOT223
1