Search
Filters

MM3Z3V6T1G

Part No :
MM3Z3V6T1G
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 3.6V 300MW SOD323
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
170+
$0.2980
$50.660
410+
$0.2460
$100.860
635+
$0.2380
$151.130
870+
$0.2310
$200.970
1,125+
$0.2230
$250.875
1,495+
$0.2010
$300.495
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,761 pieces can ship immediately
MOQ: 170 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023532-MM3Z3V6T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient
The MM3Z3V6T1G,manufactured by ON Semiconductor, is available in a SOD-323 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 3.6V zener voltage, ±6% tolerance, 900mV @ 10mA forward voltage, 5μA @ 1V reverse leakage current, 90 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±6%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 023532-MM3Z3V6T1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM3Z3V6T1G
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
MM3Z3V6T1G Price

MM3Z3V6T1G Datasheet
MM3Z3V6T1G Application

MM3Z3V6T1G Replacement
MM3Z3V6T1G Pdf

MM3Z3V6T1G Pinout
MM3Z3V6T1G Image

MM3Z3V6T1G Picture
MM3Z3V6T1G In Stock

MM3Z3V6T1G Distributor
MM3Z3V6T1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Dual, 12-Bit, 40 MSPS MCM A/D Converter with Analog Input Signal Conditioning
TRANS NPN 45V 1A SOT223
36080
TRANSISTOR NPN 50V 150MA S-MINI
55
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
200
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER  
32

Top Sellers