Search
Filters

MM3Z47VC

DIODE ZENER 47V 200MW SOD323F
rohs
Rated 5/5 based on 1 customer reviews
The MM3Z47VC,manufactured by Fairchild/ON Semiconductor, is available in a SOD-323F Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 47V zener voltage, ±5% tolerance, 1V @ 10mA forward voltage, 45nA @ 33V reverse leakage current, 160 Ohm maximum ZZT,up to 200mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Quantity
Price
Ext. Price
1,924+
$0.026
$50.024
5,000+
$0.020
$100.000
16,667+
$0.018
$300.006
Availability: 9,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 1924 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 160 Ohm
Current - Reverse Leakage @ Vr 45nA @ 33V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023539-MM3Z47VC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 160 Ohm
Current - Reverse Leakage @ Vr 45nA @ 33V
Voltage - Forward (Vf) (Max) @ If 1V @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023539-MM3Z47VC
MM3Z47VC Price

MM3Z47VC Datasheet
MM3Z47VC Application

MM3Z47VC Replacement
MM3Z47VC Pdf

MM3Z47VC Pinout
MM3Z47VC Image

MM3Z47VC Picture
MM3Z47VC In Stock

MM3Z47VC Distributor
MM3Z47VC Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
8-Mbit CMOS 3.0 Volt Flash Memory with 104-MHz SPI (Serial Peripheral Interface) Multi I/O Bus
720
IC REG BUCK ADJ 5A 8SOPWRPAD
23188
IC LINBICMOS DRIVERS/REC 28-SOIC
1169