Search
Filters

MMBZ5232BT-7 5.6V

Part No :
MMBZ5232BT-7 5.6V
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 5.6V 150MW SOT523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 11 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 059187-MMBZ5232BT-7 5.6V
The MMBZ5232BT-7 5.6V,manufactured by Diodes Incorporated, is available in a SOT-523 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 5.6V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 5μA @ 3V reverse leakage current, 11 Ohm maximum ZZT,up to 150mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 150mW
Impedance (Max) (Zzt) 11 Ohm
Current - Reverse Leakage @ Vr 5μA @ 3V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-523
Win Source Part Number 059187-MMBZ5232BT-7 5.6V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ5232BT-7 5.6V
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
MMBZ5232BT-7 5.6V Price

MMBZ5232BT-7 5.6V Datasheet
MMBZ5232BT-7 5.6V Application

MMBZ5232BT-7 5.6V Replacement
MMBZ5232BT-7 5.6V Pdf

MMBZ5232BT-7 5.6V Pinout
MMBZ5232BT-7 5.6V Image

MMBZ5232BT-7 5.6V Picture
MMBZ5232BT-7 5.6V In Stock

MMBZ5232BT-7 5.6V Distributor
MMBZ5232BT-7 5.6V Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
the perfect storage solution for mobile and embedded applications
123
IC REG LDO 2.5V 0.2A 5SOT
20
OPTOISOLATOR 3.75KV TRIAC 4SMD
883
868 MHz ASK/FSK Transmitter in 10-pin Package
7
IC REG BUCK ADJ 3A 8SOPWRPAD
90
IC COMPLEMENT BUFF QD 14DIP
11
Multilayer Chip Inductors
150

Top Sellers