The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MMBZ5236B

Part No MMBZ5236B
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 350MW SOT23-3
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
Pricing & Ordering $0.610 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
65+
$0.7810
$50.765
160+
$0.6410
$102.560
245+
$0.6210
$152.145
335+
$0.6010
$201.335
435+
$0.5810
$252.735
580+
$0.5210
$302.180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,400 pieces
MOQ: 65 pcs
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
Manufacturer Fairchild Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Packaging Reel
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Power - Max 350mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 3µA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Operating Temperature Range -55°C ~ 150°C
Mounting Style SMD/SMT
Package TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package SOT-23-3 (TO-236)
Catalog MMBZ52 Zener Diode
Win Source Part Number 044919-MMBZ5236B
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance

Description

The Fairchild Semiconductor 044919-MMBZ5236B is a zener diode with a voltage rating of 7.5V and a power rating of 350mW. It has a tolerance of ±5% and a maximum forward voltage of 900mV at 10mA. The current reverse leakage at Vr is 3μA at 6V, and the impedance (Max) (Zzt) is 6 ohms. This zener diode is part of the MMBZ52 series and has a standard package of 1 reel. It can operate in a temperature range of -55°C to 150°C and has a popularity of medium. The supply and demand status is balanced, and there is a 95% fake threat in the open market.