Search
Filters

MMBZ5242BLT1G

Part No :
MMBZ5242BLT1G
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 12V 225MW SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
2,635+
€0.018
€48.213
6,250+
€0.015
€96.300
9,375+
€0.015
€144.450
13,335+
€0.014
€192.624
16,670+
€0.014
€240.798
21,430+
€0.014
€288.919
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 316,346 pieces can ship immediately
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 1μA @ 9.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023862-MMBZ5242BLT1G
Family Name MMBZ5242BL
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
MMBZ5242B;  MMBZ5242BLT3;  SZMMBZ5242BT3G; 
The MMBZ5242BLT1G,manufactured by ON Semiconductor, is available in a SOT-23-3 (TO-236) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 12V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 1μA @ 9.1V reverse leakage current, 30 Ohm maximum ZZT,up to 225mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 1μA @ 9.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023862-MMBZ5242BLT1G
Family Name MMBZ5242BL
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
MMBZ5242B;  MMBZ5242BLT3;  SZMMBZ5242BT3G; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ5242BLT1G
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
MMBZ5242BLT1G Price

MMBZ5242BLT1G Datasheet
MMBZ5242BLT1G Application

MMBZ5242BLT1G Replacement
MMBZ5242BLT1G Pdf

MMBZ5242BLT1G Pinout
MMBZ5242BLT1G Image

MMBZ5242BLT1G Picture
MMBZ5242BLT1G In Stock

MMBZ5242BLT1G Distributor
MMBZ5242BLT1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Triple Half-bridge Driver with SPI and PWM
2183
3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Pb-free Reflow Soldering Application, Built-in ESD Protection Device
500
Fail-Safe, High-Speed 10Mbps, Slew-Rate-Limited RS-485/RS-422 Transceivers
46
3-Pin Microcontroller Power Supply Supervisor
58
RFID NAIL TAG
112
IC BUS BUFF 3ST DL N-INV 8MSOP
360
Polymer Tantalum Capacitors 100UF 10V 2917
47

Top Sellers