We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MMBZ5243B-7-F

Part No : MMBZ5243B-7-F
Manufacturer : Diodes Incorporated
Catalog : Diodes - Zener - Single
Description : DIODE ZENER 13V 350MW SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 13 Ohm
Current - Reverse Leakage @ Vr 500nA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023863-MMBZ5243B-7-F
The MMBZ5243B-7-F,manufactured by Diodes Incorporated, is available in a SOT-23-3 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 13V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 500nA @ 9.9V reverse leakage current, 13 Ohm maximum ZZT,up to 350mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 13 Ohm
Current - Reverse Leakage @ Vr 500nA @ 9.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023863-MMBZ5243B-7-F
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBZ5243B-7-F
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
MMBZ5243B-7-F Price

MMBZ5243B-7-F Datasheet
MMBZ5243B-7-F Application

MMBZ5243B-7-F Replacement
MMBZ5243B-7-F Pdf

MMBZ5243B-7-F Pinout
MMBZ5243B-7-F Image

MMBZ5243B-7-F Picture
MMBZ5243B-7-F In Stock

MMBZ5243B-7-F Distributor
MMBZ5243B-7-F Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
8.0A SCHOTTKY BARRIER RECTIFIER
7
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.47 V at IF = 5 A
10
FIXED IND 9.1NH 140MA 2.1 OHM
2000
UHF WIDE BAND AMPLIFIER APPLICATIONS
865
Leaded varistors
19
HIGH-SPEED 1K x 8 DUAL-PORT STATIC RAM
11
IC OSC SILICON 133MHZ TSOT23-5
147