Search
Filters

MMSZ33T1G

DIODE ZENER 33V 500MW SOD123
Manufacturer: ON Semiconductor
rohs
Availability: 4,926 In Stock
The MMSZ33T1G,manufactured by ON Semiconductor, is available in a SOD-123 Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 33V zener voltage, ±5% tolerance, 900mV @ 10mA forward voltage, 50nA @ 23.1V reverse leakage current, 80 Ohm maximum ZZT,up to 500mW power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023969-MMSZ33T1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 33V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23.1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 023969-MMSZ33T1G
MMSZ33T1G Price

MMSZ33T1G Datasheet
MMSZ33T1G Application

MMSZ33T1G Replacement
MMSZ33T1G Pdf

MMSZ33T1G Pinout
MMSZ33T1G Image

MMSZ33T1G Picture
MMSZ33T1G In Stock

MMSZ33T1G Distributor
MMSZ33T1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 19V 500MW SOD123
1387
WIDEBAND, FET-INPUT OPERATIONAL AMPLIFIER
1366
IC EEPROM 128KBIT 1MHZ 8SOIC
10000
IC INVERTER SCHMITT TRIG SMV
113142
RES SMD 1.21K OHM 1% 1/10W 0603
5000
IC ADC 12BIT SER 400KSPS 16-TSSO
257
IC REG BOOST ADJ 0.3A 8SON
134