Search
Filters

PZM6.8NB,115

DIODE ZENER 6.8V 300MW SMT3
Manufacturer: NXP
rohs
Availability: 21,000 In Stock
The PZM6.8NB,115,manufactured by NXP, is available in a SMT3; MPAK Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 6.8V zener voltage, ±2% tolerance, 1.1V @ 100mA forward voltage, 2μA @ 3.5V reverse leakage current, 15 Ohm maximum ZZT,up to 300mW power power dissipation,specified over the temperature range of -65°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102106-PZM6.8NB,115
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±2%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 3.5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102106-PZM6.8NB,115
PZM6.8NB,115 Price

PZM6.8NB,115 Datasheet
PZM6.8NB,115 Application

PZM6.8NB,115 Replacement
PZM6.8NB,115 Pdf

PZM6.8NB,115 Pinout
PZM6.8NB,115 Image

PZM6.8NB,115 Picture
PZM6.8NB,115 In Stock

PZM6.8NB,115 Distributor
PZM6.8NB,115 Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
7410
IC PLD 25NS 24DIP
760
IC FPGA 34 I/O 48QFN
5062
Ultra-Fast ECL-Output Comparator
1
Low capacitance 5-fold ESD protection diode arrays in SOT363 package
65734