Search
Filters

12CTQ045PBF

DIODE ARRAY SCHOTTKY 45V TO220AB
Manufacturer: Vishay
rohs
Rated 5/5 based on 1 customer reviews
Availability: 690 In Stock
The 12CTQ045PBF, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 600mV @ 6A ,respectively. The average value of the forward current is 6A. Its reverse leakage current is typically 800μA @ 45V. The device is offered in TO-220AB Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 600mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 45V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197283-12CTQ045PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 6A
Voltage - Forward (Vf) (Max) @ If 600mV @ 6A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 45V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197283-12CTQ045PBF
12CTQ045PBF Price

12CTQ045PBF Datasheet
12CTQ045PBF Application

12CTQ045PBF Replacement
12CTQ045PBF Pdf

12CTQ045PBF Pinout
12CTQ045PBF Image

12CTQ045PBF Picture
12CTQ045PBF In Stock

12CTQ045PBF Distributor
12CTQ045PBF Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator Designed for Use with Very Low ESR Output Capacitors
1000
3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect
27273
Multirange, +5V, 8-Channel, Serial 12-Bit ADCs
450
IC REG CTRLR BUCK 36SSOP
552
LM5575/LM5575Q SIMPLE SWITCHER 75V, 1.5A Step-Down Switching Regulator
41
3-CHANNEL VIDEO PREAMPLIFIER PROVIDED WITH OSD MIX AND RETRACE LINE BLK FOR HIGH-RESOLUTION
520
DIODE ARRAY SCHOTTKY 60V DPAK
2637
Adjustable Precision Shunt Regulator
49000