Search
Filters

16CTU04-1PBF

DIODE ARRAY SCHOTTKY 400V TO262
Manufacturer: Vishay
rohs
Availability: 410 In Stock
The 16CTU04-1PBF, designed by Vishay , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 400V and 1.3V @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 10μA @ 400V. The device is offered in TO-262-3 Tube/Rail and is specified over the 175°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-262-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197314-16CTU04-1PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-262-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 197314-16CTU04-1PBF
16CTU04-1PBF Price

16CTU04-1PBF Datasheet
16CTU04-1PBF Application

16CTU04-1PBF Replacement
16CTU04-1PBF Pdf

16CTU04-1PBF Pinout
16CTU04-1PBF Image

16CTU04-1PBF Picture
16CTU04-1PBF In Stock

16CTU04-1PBF Distributor
16CTU04-1PBF Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
HIGH-SPEED SWITCHING USE
148
TRANS PREBIAS NPN 250MW SOT883
80000
IC FPGA 147 I/O 208QFP
503
IC GATE AND 4CH 2-INP 14-SOIC
2492