Search
Filters

BAS21SW,115

Part No :
BAS21SW,115
Manufacturer :
NXP
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 250V 225MA SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,262 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 127637-BAS21SW,115
Case / Package SOT-323-3
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 100nA @ 200V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Current - Average Rectified (Io) (per Diode) 225mA (DC)
Voltage - DC Reverse (Vr) (Max) 250V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
The BAS21SW,115, designed by NXP , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 250V and 1.25V @ 200mA ,respectively. The average value of the forward current is 225mA (DC). Its reverse leakage current is typically 100nA @ 200V. The device is offered in SOT-323-3 Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 127637-BAS21SW,115
Case / Package SOT-323-3
Mounting SMD (SMT)
Operating Temperature - Junction 150°C (Max)
Current - Reverse Leakage @ Vr 100nA @ 200V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Current - Average Rectified (Io) (per Diode) 225mA (DC)
Voltage - DC Reverse (Vr) (Max) 250V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAS21SW,115
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
BAS21SW,115 Price

BAS21SW,115 Datasheet
BAS21SW,115 Application

BAS21SW,115 Replacement
BAS21SW,115 Pdf

BAS21SW,115 Pinout
BAS21SW,115 Image

BAS21SW,115 Picture
BAS21SW,115 In Stock

BAS21SW,115 Distributor
BAS21SW,115 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Low Voltage 16-Bit Transparent Latch with 5V Tolerant Inputs and Outputs
DIODE VARICAP 12V 20MA SS-MINI
IC MCU 8BIT 64KB FLASH 64TQFP
30
Constant Current Boost and SEPIC LED Driver with Internal Compensation | IC LED DRVR RGLTR DIM 2.8A 6WSON
99
CMOS 8/16-Bit Microprocessor
75
IC VOLT DETECTOR 3.0V SNT-4A
670
QUICKSWITCH PRODUCTS HIGH-SPEED CMOS QUICKSWITCH DOUBLE-WIDTH BUS SWITCH
220

Top Sellers