Search
Filters

BAS40-05-7-F

DIODE ARRAY SCHOTTKY 40V SOT23-3
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
1,115+
$0.045
$50.175
2,945+
$0.034
$100.130
9,680+
$0.031
$300.080
Availability: 113,980 In Stock
This product has a minimum quantity of 1115

The BAS40-05-7-F, designed by Diodes Incorporated , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 40V and 1V @ 40mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 200nA @ 30V. The device is offered in SOT-23-3 Reel - TR and is specified over the -55°C to 125°C.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010902-BAS40-05-7-F
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 200nA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010902-BAS40-05-7-F
BAS40-05-7-F Price

BAS40-05-7-F Datasheet
BAS40-05-7-F Application

BAS40-05-7-F Replacement
BAS40-05-7-F Pdf

BAS40-05-7-F Pinout
BAS40-05-7-F Image

BAS40-05-7-F Picture
BAS40-05-7-F In Stock

BAS40-05-7-F Distributor
BAS40-05-7-F Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MOD WCDMA W/DRIVER 28-TQFN
294
PNP Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
9000
IC ADC 16BIT 500KSPS 10-MSOP
1
DUAL 10/100/1000 BASE-T & 100/10
60
IC DRIVER HI/LO SIDE 8-SOIC
5044
SCR STD 600V 20A 25MA TO-220
4590