Search
Filters

BAS40-06LT1G

DIODE ARRAY SCHOTTKY 40V SOT23-3
Manufacturer: ON Semiconductor
rohs
Availability: 47,711 In Stock
The BAS40-06LT1G, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Anode. It offers a maximum DC reverse and Forwar voltage of 40V and 1V @ 40mA ,respectively. The average value of the forward current is 120mA (DC). Its reverse leakage current is typically 1μA @ 25V. The device is offered in SOT-23-3 (TO-236) Reel - TR and is specified over the -55°C to 150°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 1μA @ 25V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010904-BAS40-06LT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 1μA @ 25V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010904-BAS40-06LT1G
BAS40-06LT1G Price

BAS40-06LT1G Datasheet
BAS40-06LT1G Application

BAS40-06LT1G Replacement
BAS40-06LT1G Pdf

BAS40-06LT1G Pinout
BAS40-06LT1G Image

BAS40-06LT1G Picture
BAS40-06LT1G In Stock

BAS40-06LT1G Distributor
BAS40-06LT1G Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 64LFQFP
240
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter With Rail-to-Rail Outputs
7312
IC MCU 8BIT 16KB OTP 44PLCC
1
3- TO - 8 LINE DECODER/LATCH
940
VOLTAGE DETECTOR IC
36000
IC OPAMP INSTR 1MHZ 8SOIC
37672