Search
Filters

BAS70-04WFILM

DIODE ARRAY SCHOTTKY 70V SOT323
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
1,165+
$0.043
$50.095
2,945+
$0.034
$100.130
9,680+
$0.031
$300.080
Availability: 6,000 In Stock
This product has a minimum quantity of 1165
The BAS70-04WFILM, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 70V and 1V @ 15mA ,respectively. The average value of the forward current is 70mA (DC). Its reverse leakage current is typically 10μA @ 70V. The device is offered in SOT-323 Reel - TR and is specified over the 150°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010926-BAS70-04WFILM
Family Name BAS70-04W
Introduction Date July 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
BAS70W-04;  BAS70W-04;  BAS70W-04-7-F;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 010926-BAS70-04WFILM
Family Name BAS70-04W
Introduction Date July 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
BAS70W-04;  BAS70W-04;  BAS70W-04-7-F;  
BAS70-04WFILM Price

BAS70-04WFILM Datasheet
BAS70-04WFILM Application

BAS70-04WFILM Replacement
BAS70-04WFILM Pdf

BAS70-04WFILM Pinout
BAS70-04WFILM Image

BAS70-04WFILM Picture
BAS70-04WFILM In Stock

BAS70-04WFILM Distributor
BAS70-04WFILM Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
CAP TANT 0.47UF 25V 10% 1206
13512
36V, 3A 500 kHz Synchronous Buck Regulator
1403
LOW-NOISE DUAL OPERATIONAL AMPLIFIER   
100
FIXED IND 680NH 2A 64 MOHM SMD
6888
LC2MOS 8-Channel, 12-Bit High Speed Data Acquisition System
8
DIODE ZENER 20V 400MW SOD323
9000
IC MCU 32BIT 1MB FLASH 128LQFP
1