Search
Filters

BAT46

Part No : BAT46
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 100V SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 039560-BAT46
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The BAT46, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Anode. It offers a maximum DC reverse and Forwar voltage of 100V and 450mV @ 10mA ,respectively. The average value of the forward current is 150mA (DC). Its reverse leakage current is typically 5μA @ 75V. The device is offered in SOT-323 Reel - TR and is specified over the 150°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 039560-BAT46
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT46
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
BAT46 Price

BAT46 Datasheet
BAT46 Application

BAT46 Replacement
BAT46 Pdf

BAT46 Pinout
BAT46 Image

BAT46 Picture
BAT46 In Stock

BAT46 Distributor
BAT46 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU 8-SOIC
31
IC ADC 16-BIT I2C PROGBL 10-MSOP
1000
Low-power AC outlet leakage protector With SCR type
50000
IC FLASH 32MBIT 70NS 48TSOP
7
TRANS NPN 450V 5A TO-220
10
MOSFET N-CH 100V 33A DPAK
343
Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
308