Search
Filters

BAT54-05WE6327

Part No :
BAT54-05WE6327
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 30V SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 36,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 200342-BAT54-05WE6327
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
The BAT54-05WE6327, designed by Infineon Technologies , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 800mV @ 100mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 2μA @ 25V. The device is offered in PG-SOT323-3 Reel - TR and is specified over the 150°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 200342-BAT54-05WE6327
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT54-05WE6327
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
BAT54-05WE6327 Price

BAT54-05WE6327 Datasheet
BAT54-05WE6327 Application

BAT54-05WE6327 Replacement
BAT54-05WE6327 Pdf

BAT54-05WE6327 Pinout
BAT54-05WE6327 Image

BAT54-05WE6327 Picture
BAT54-05WE6327 In Stock

BAT54-05WE6327 Distributor
BAT54-05WE6327 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
Surface Mount RF Schottky Barrier Diodes
719
CONDUCTIVE POLYMER CHIP CAPACITORS
1331
MOSFET N-CH 100V 10A DPAK
400

Top Sellers