Search
Filters

BAT54S

Part No : BAT54S
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 30V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5,560+
€0.009
€48.189
12,500+
€0.008
€96.300
21,430+
€0.007
€144.460
28,575+
€0.007
€192.624
35,715+
€0.007
€240.755
50,000+
€0.006
€288.900
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,951,823 pieces can ship immediately
MOQ: 5560 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 095923-BAT54S
Family Name BAT54S
Introduction Date September 09, 1998
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Alternative Parts
(Cross-Reference)
BAT54S-TP-HF; BAT54ST;  BAT54S-E3-08;  
The BAT54S, designed by Fairchild/ON Semiconductor , is a Schottky diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 30V and 800mV @ 100mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 2μA @ 25V. The device is offered in SOT-23-3 (TO-236) Reel - TR and is specified over the 125°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 095923-BAT54S
Family Name BAT54S
Introduction Date September 09, 1998
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Alternative Parts
(Cross-Reference)
BAT54S-TP-HF; BAT54ST;  BAT54S-E3-08;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT54S
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
BAT54S Price

BAT54S Datasheet
BAT54S Application

BAT54S Replacement
BAT54S Pdf

BAT54S Pinout
BAT54S Image

BAT54S Picture
BAT54S In Stock

BAT54S Distributor
BAT54S Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.2A 4SSON
800
DIODE ARRAY SCHOTTKY 15V D2PAK
15
300mA High PSRR, Low Noise, LDO Regulators
3621
DIODE SCHOTTKY 40V 30MA DO35
3960
IC FPGA 249 I/O 484FBGA
CONN HEADER 14POS 2MM R/A GOLD
260
Mono 2W Class D Amplifier | IC AMP MONO CLASS D 2A 8TDFN
246

Top Sellers