BAT54SLT1G

Part No :
BAT54SLT1G
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 30V SOT23-3
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
150+
$0.3370
$50.550
360+
$0.2810
$101.160
550+
$0.2730
$150.150
755+
$0.2650
$200.075
975+
$0.2570
$250.575
1,290+
$0.2330
$300.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 499,195 pieces
MOQ: 150 pcs
Order Increment : 3000 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 011001-BAT54SLT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Signal Processing, Portable Devices

The BAT54SLT1G, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 30V and 800mV @ 100mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 2μA @ 25V. The device is offered in SOT-23-3 (TO-236) Reel - TR and is specified over the 125°C (Max).

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 011001-BAT54SLT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Signal Processing, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT54SLT1G
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
BAT54SLT1G Price

BAT54SLT1G Datasheet
BAT54SLT1G Application

BAT54SLT1G Replacement
BAT54SLT1G Pdf

BAT54SLT1G Pinout
BAT54SLT1G Image

BAT54SLT1G Picture
BAT54SLT1G In Stock

BAT54SLT1G Distributor
BAT54SLT1G Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC HIGH SIDE PWR SWITCH PDSO-12
400
8-Channel Octal ADC 40Msps 14-bit Parallel/Serial/LVDS 140-Pin BGA Tray / IC ADC 14BIT SPI/SRL 40M 140-BGA
30
Synchronous Buck Controller with Constant On-Time and Valley Current Mode
244
IC LINEFEED INTRFC 100V 16SOIC
9
1500 WATT UNIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 15.3V 25.2V DO13
142
IC REG BUCK 2.5V 1A 6QFN
313

Top Sellers