Search
Filters

BAT721A,215

Part No :
BAT721A,215
Manufacturer :
NXP
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 40V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 656,413 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 200mA
Current - Reverse Leakage @ Vr 15μA @ 30V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096220-BAT721A,215
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
The BAT721A,215, designed by NXP , is a Schottky diode, with 1 Pair Common Anode. It offers a maximum DC reverse and Forwar voltage of 40V and 550mV @ 200mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 15μA @ 30V. The device is offered in TO-236AB (SOT23) Reel - TR and is specified over the 125°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 200mA
Current - Reverse Leakage @ Vr 15μA @ 30V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 096220-BAT721A,215
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT721A,215
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
BAT721A,215 Price

BAT721A,215 Datasheet
BAT721A,215 Application

BAT721A,215 Replacement
BAT721A,215 Pdf

BAT721A,215 Pinout
BAT721A,215 Image

BAT721A,215 Picture
BAT721A,215 In Stock

BAT721A,215 Distributor
BAT721A,215 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
RES ARRAY 8 RES 1K OHM 16SOIC
32
RFDAC 2-SE GSM 5.9G VCO / DAC 2-CH Segment 14-bit 144-Pin FCBGA Tray
84
IC REG LDO ADJ 3A TO263-5
195
FIXED IND 2.2UH 1.2A 110 MOHM
5568
Single Resistor Gain Programmable, Precision Instrumentation Amplifier
3
IC ADC 16BIT SAMPLING 8VSSOP
27

Top Sellers