Search
Filters

BAV199DW-7-F

Part No :
BAV199DW-7-F
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
Rectifier Diode Small Signal Switching 85V 0.16A 3000ns 6-Pin SOT-363 T/R / DIODE ARRAY GP 85V 140MA SOT363
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
310+
$0.1630
$50.530
730+
$0.1370
$100.010
1,130+
$0.1330
$150.290
1,555+
$0.1290
$200.595
2,000+
$0.1250
$250.000
2,655+
$0.1130
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 6,320 pieces
MOQ: 310 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 85V
Current - Average Rectified (Io) (per Diode) 140mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 50mA
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5nA @ 75V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 039562-BAV199DW-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Family Name BAV199DW
Introduction Date August 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BAV199DWQ-7-F; BAV 99S H6327;  BAV99S/B T/R; 
The BAV199DW-7-F, designed by Diodes Incorporated , is a Standard diode, with 2 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 85V and 1.1V @ 50mA ,respectively. The average value of the forward current is 140mA (DC). Its reverse leakage current is typically 5nA @ 75V. The device is offered in SOT-363 Reel - TR and is specified over the -65°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 2 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 85V
Current - Average Rectified (Io) (per Diode) 140mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 50mA
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5nA @ 75V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 039562-BAV199DW-7-F
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
Family Name BAV199DW
Introduction Date August 12, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
BAV199DWQ-7-F; BAV 99S H6327;  BAV99S/B T/R; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAV199DW-7-F
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
BAV199DW-7-F Price

BAV199DW-7-F Datasheet
BAV199DW-7-F Application

BAV199DW-7-F Replacement
BAV199DW-7-F Pdf

BAV199DW-7-F Pinout
BAV199DW-7-F Image

BAV199DW-7-F Picture
BAV199DW-7-F In Stock

BAV199DW-7-F Distributor
BAV199DW-7-F Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC LED DRIVER LIN 80MA 28HTSSOP
1184
Cellular Phone Power Management Unit
28
QUADRUPLE LOW-POWER LINE RECEIVERS | IC LOW LINE RECEIVER 14-SOIC
245
SENSOR TEMPERATURE SMBUS 8MSOP
336
IC VOLT DETECT 4.6V CMOS SMD
340
IC REG BUCK 5V 1A TO220-5
999
IC LI-ION CHARGE MGMT 20-QFN
1000
Power MOSFET
1317

Top Sellers