Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BAV23S-7-F

Part No :
BAV23S-7-F
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 200V 400MA SOT23
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
490+
$0.1030
$50.470
1,125+
$0.0890
$100.125
1,725+
$0.0870
$150.075
2,385+
$0.0840
$200.340
3,050+
$0.0820
$250.100
4,055+
$0.0740
$300.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 212,558 pieces
MOQ: 490 pcs
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
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BAV23S;  BAV23S-7-F;  BAV23S;  
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date January 04, 2001
Family Name BAV23S
Win Source Part Number 011037-BAV23S-7-F
Case / Package SOT-23-3
Mounting SMD (SMT)
Operating Temperature - Junction -65°C to 150°C
Current - Reverse Leakage @ Vr 100nA @ 200V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
The BAV23S-7-F, designed by Diodes Incorporated , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 200V and 1.25V @ 200mA ,respectively. The average value of the forward current is 400mA (DC). Its reverse leakage current is typically 100nA @ 200V. The device is offered in SOT-23-3 Reel - TR and is specified over the -65°C to 150°C.
Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
BAV23S;  BAV23S-7-F;  BAV23S;  
Is this a common-used part? Yes
Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin China
ECCN EAR99
Introduction Date January 04, 2001
Family Name BAV23S
Win Source Part Number 011037-BAV23S-7-F
Case / Package SOT-23-3
Mounting SMD (SMT)
Operating Temperature - Junction -65°C to 150°C
Current - Reverse Leakage @ Vr 100nA @ 200V
Reverse Recovery Time (trr) 50ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - DC Reverse (Vr) (Max) 200V
Diode Type Standard
Diode Configuration 1 Pair Series Connection
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAV23S-7-F
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
BAV23S-7-F Price

BAV23S-7-F Datasheet
BAV23S-7-F Application

BAV23S-7-F Replacement
BAV23S-7-F Pdf

BAV23S-7-F Pinout
BAV23S-7-F Image

BAV23S-7-F Picture
BAV23S-7-F In Stock

BAV23S-7-F Distributor
BAV23S-7-F Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC ADC 11BIT 105MSPS 52-QFP
17
Quad, Low-Voltage, SPST Analog Switches | IC SW QUAD SPST 2NC/2NO 16-DIP
36
IC SWITCH QUAD SPDT 20SSOP
2

Top Sellers