Search
Filters

BYV34-400

Part No :
BYV34-400
Manufacturer :
NXP
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 400V 20A TO220AB / Rectifier Diode Switching 400V 20A 60ns 3-Pin(3+Tab) TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
100+
$0.526
$52.600
225+
$0.445
$100.125
350+
$0.432
$151.200
480+
$0.418
$200.640
620+
$0.405
$251.100
825+
$0.365
$301.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,463 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer NXP
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.35V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 400V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201719-BYV34-400
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name BYV34-400
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
STPRA2040CTW; STPRA2040CT; FMM-34S-T; FR1604G;  
The BYV34-400 is defined as Diodes,Rectifiers - Arrays ,included in Discrete Semiconductor Products group. The designer and manufactured of BYV34-400 is NXP. It is available in WIN SOURCE Shenzhen warehouse. The storage code of BYV34-400 is 85929. More detailed data for BYV34-400, feel free to contact us.
Products specifications
ECAD Module
Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Arrays
Manufacturer NXP
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 1.35V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 50μA @ 400V
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 201719-BYV34-400
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name BYV34-400
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
STPRA2040CTW; STPRA2040CT; FMM-34S-T; FR1604G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BYV34-400
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
BYV34-400 Price

BYV34-400 Datasheet
BYV34-400 Application

BYV34-400 Replacement
BYV34-400 Pdf

BYV34-400 Pinout
BYV34-400 Image

BYV34-400 Picture
BYV34-400 In Stock

BYV34-400 Distributor
BYV34-400 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC HDMI ESD PROT 28DSBGA
12473
3-in-1 Local Bus Fast Ethernet Controller
296
IC OFFLINE SWIT OTP UVLO HV 8SMD
400
TRANS NPN 600V 12A ISOWATT218FX
90
MOR Single and Dual DC/DC Converters
OSC MEMS 33.3330MHZ
2346
IC REG CTRLR BUCK/BOOST 14SOIC
325

Top Sellers