Search
Filters

FLLD261

DIODE ARRAY GP 100V 250MA SOT23
rohs
Rated 5/5 based on 1 customer reviews
The FLLD261, designed by Fairchild/ON Semiconductor , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 100V and 1.4V @ 200mA ,respectively. The average value of the forward current is 250mA. Its reverse leakage current is typically 5nA @ 100V. The device is offered in SOT-23-3 (TO-236) Reel - TR and is specified over the -55°C to 150°C.
Quantity
Price
Ext. Price
250+
€0.175
€43.645
655+
€0.132
€86.185
2,175+
€0.119
€258.129
Availability: 1,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 250 pcs
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Max) @ If 1.4V @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 400ns
Current - Reverse Leakage @ Vr 5nA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114764-FLLD261
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Max) @ If 1.4V @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 400ns
Current - Reverse Leakage @ Vr 5nA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 114764-FLLD261
FLLD261 Price

FLLD261 Datasheet
FLLD261 Application

FLLD261 Replacement
FLLD261 Pdf

FLLD261 Pinout
FLLD261 Image

FLLD261 Picture
FLLD261 In Stock

FLLD261 Distributor
FLLD261 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 400V 60A TO247AC
3453
IC A/D CONV 12BIT SRL 8CH 24SSOP
9394
Multimode Multiband Power Amplifier Module
4615
PHOTO TRANS BLACK LENS 910NM SMD
2500
RES SMD 1.3K OHM 1% 1/4W 1210
4000