Search
Filters

IMN10T108

DIODE ARRAY GP 80V 100MA 6SMD
Manufacturer: Rohm Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 23,434 In Stock
The IMN10T108, designed by Rohm Semiconductor , is a Standard diode, with 3 Independent. It offers a maximum DC reverse and Forwar voltage of 80V and 1.2V @ 100mA ,respectively. The average value of the forward current is 100mA. Its reverse leakage current is typically 100nA @ 70V. The device is offered in 6-SMD Reel - TR and is specified over the 150°C (Max).
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package 6-SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096916-IMN10T108
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 100nA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package 6-SMD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096916-IMN10T108
IMN10T108 Price

IMN10T108 Datasheet
IMN10T108 Application

IMN10T108 Replacement
IMN10T108 Pdf

IMN10T108 Pinout
IMN10T108 Image

IMN10T108 Picture
IMN10T108 In Stock

IMN10T108 Distributor
IMN10T108 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
64CH SEGMENT DRIVER FOR DOT MATRIX LCD
327
2.95-V to 6-V Input, 2-A Synchronous Buck, Integrated Power Solution
10
IC NVSRAM 256KBIT 45NS 32SOIC
109
PNP Silicon Transistor
60000
IC EEPROM 128KBIT 10MHZ 8SOIC
1
CONN HEADER EH TOP 2POS 2.5MM
3250
IC OPAMP GP 1MHZ RRO 8SOIC
9100
FIXED IND 82UH 14MA 7.4 OHM SMD
11900