Search
Filters

MA3S781E0L

Part No :
MA3S781E0L
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 30V SSMINI3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 30mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SSMini3-F2
Win Source Part Number 002823-MA3S781E0L
The MA3S781E0L, designed by Panasonic , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 1V @ 30mA ,respectively. The average value of the forward current is 30mA (DC). Its reverse leakage current is typically 1μA @ 30V. The device is offered in SSMini3-F2 Reel - TR and is specified over the 125°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 30mA
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SSMini3-F2
Win Source Part Number 002823-MA3S781E0L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MA3S781E0L
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
MA3S781E0L Price

MA3S781E0L Datasheet
MA3S781E0L Application

MA3S781E0L Replacement
MA3S781E0L Pdf

MA3S781E0L Pinout
MA3S781E0L Image

MA3S781E0L Picture
MA3S781E0L In Stock

MA3S781E0L Distributor
MA3S781E0L Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC VIDEO SWITCH 3-IN/1-OUT 8-DMP
274
IC FLASH 1MBIT 70NS 32TSOP
”OMNIFET”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET POWER 70V 10A D2PAK
325
Dual Two-wiper Digitally-Controlled (XDCP) Potentiometer | IC DGT POT 2.8KOHM 256TP 24TSSOP
52
Economy Primary Side Controller
19
MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
300

Top Sellers