Search
Filters

MBR4045PTG

DIODE ARRAY SCHOTTKY 45V SOT93
Manufacturer: ON Semiconductor
rohs
Availability: 1 In Stock
The MBR4045PTG, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 700mV @ 20A ,respectively. The average value of the forward current is 20A. Its reverse leakage current is typically 1mA @ 45V. The device is offered in SOT-93 Tube/Rail and is specified over the -65°C to 175°C.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-93
Mounting Through Hole
Operating Temperature - Junction -65°C to 175°C
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) (per Diode) 20A
Voltage - DC Reverse (Vr) (Max) 45V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 700mV @ 20A
Current - Reverse Leakage @ Vr 1mA @ 45V
Win Source Part Number 113474-MBR4045PTG
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
Case / Package SOT-93
Mounting Through Hole
Operating Temperature - Junction -65°C to 175°C
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) (per Diode) 20A
Voltage - DC Reverse (Vr) (Max) 45V
Diode Type Schottky
Diode Configuration 1 Pair Common Cathode
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 700mV @ 20A
Current - Reverse Leakage @ Vr 1mA @ 45V
Win Source Part Number 113474-MBR4045PTG
MBR4045PTG Price

MBR4045PTG Datasheet
MBR4045PTG Application

MBR4045PTG Replacement
MBR4045PTG Pdf

MBR4045PTG Pinout
MBR4045PTG Image

MBR4045PTG Picture
MBR4045PTG In Stock

MBR4045PTG Distributor
MBR4045PTG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TECHNICAL SPECIFICATIONS OF SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
3000
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
1800
5.0 V ECL 2:1 Multiplexer
1804
IC MCU 8BIT 8KB OTP 44TQFP
10162
IC ADC 12BIT 80MSPS 64-HTQFP
7994
TRIAC SENS GATE 600V 4A DPAK
218931