Search
Filters

MBR745

Part No :
MBR745
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE SCHOTTKY 45V 7.5A TO220AC
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
90+
$0.5660
$50.940
210+
$0.4790
$100.590
325+
$0.4640
$150.800
445+
$0.4500
$200.250
575+
$0.4350
$250.125
765+
$0.3920
$299.880
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 32,194 pieces can ship immediately
MOQ: 90 pcs
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
Manufacturer Fairchild Semiconductor
Standard Package 2000
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 100µA @ 45V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Device Package TO-220-2L
Operating Temperature - Junction -65°C ~ 150°C
Catalog Schottky Diode
Win Source Part Number 044286-MBR745
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Alternative Parts
(Cross-Reference)
STPS745D;  MBR745G;  
The MBR745 is applied as Diodes,Rectifiers - Arrays , with lead free finish/RoHS compliant ,designed and manufactured by Fairchild/ON Semiconductor. It can be found on Discrete Semiconductor Products classification. It is stocked in our Philippines storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 220830.
Products specifications
ECAD Module
Manufacturer Fairchild Semiconductor
Standard Package 2000
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed Fast Recovery =< 500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 100µA @ 45V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Device Package TO-220-2L
Operating Temperature - Junction -65°C ~ 150°C
Catalog Schottky Diode
Win Source Part Number 044286-MBR745
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
Alternative Parts
(Cross-Reference)
STPS745D;  MBR745G;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR745
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
MBR745 Price

MBR745 Datasheet
MBR745 Application

MBR745 Replacement
MBR745 Pdf

MBR745 Pinout
MBR745 Image

MBR745 Picture
MBR745 In Stock

MBR745 Distributor
MBR745 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 32KB FLASH 48LFQFP / MCU 16-bit R8C CISC 32KB Flash 3.3V/5V Automotive 48-Pin LFQFP Tray
26
IC OPAMP AUDIO 12MHZ 8TSSOP
760
IC SRAM 4MBIT 15NS 44TSOP
156
TVS DIODE 5VWM 9.8VC 16SOIC
1124

Top Sellers