Search
Filters

MMBD7000LT1G

Part No :
MMBD7000LT1G
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY GP 100V 200MA SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
3,575+
$0.014
$50.050
8,335+
$0.012
$100.020
12,500+
$0.012
$150.000
16,670+
$0.012
$200.040
22,730+
$0.011
$250.030
30,000+
$0.010
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,689,781 pieces can ship immediately
MOQ: 3575 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 3μA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 022368-MMBD7000LT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
The MMBD7000LT1G, designed by ON Semiconductor , is a Standard diode, with 1 Pair Series Connection. It offers a maximum DC reverse and Forwar voltage of 100V and 1.1V @ 100mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 3μA @ 100V. The device is offered in SOT-23-3 (TO-236) Reel - TR and is specified over the -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 3μA @ 100V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 022368-MMBD7000LT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMBD7000LT1G
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
MMBD7000LT1G Price

MMBD7000LT1G Datasheet
MMBD7000LT1G Application

MMBD7000LT1G Replacement
MMBD7000LT1G Pdf

MMBD7000LT1G Pinout
MMBD7000LT1G Image

MMBD7000LT1G Picture
MMBD7000LT1G In Stock

MMBD7000LT1G Distributor
MMBD7000LT1G Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 80V 200MA SC75
320
IC STEREO AUDIO D/A 20-SSOP
250
Low-Noise, Fixed Output Voltage,300mA/500mA LDO Regulator
205
IC FLASH 128MBIT 85NS 64EASYBGA
23
IC OPAMP GP 200KHZ 14SO / Op Amp Quad Micropower Amplifier ±22V/44V 14-Pin SOIC N Tube
186

Top Sellers