Search
Filters

MURB1620CTT4G

DIODE ARRAY GP 200V 8A D2PAK
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
60+
€0.779
€46.764
155+
€0.585
€90.675
515+
€0.527
€271.148
Availability: 21,000 In Stock
This product has a minimum quantity of 60
The MURB1620CTT4G, designed by ON Semiconductor , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 200V and 975mV @ 8A ,respectively. The average value of the forward current is 8A. Its reverse leakage current is typically 5μA @ 200V. The device is offered in D2PAK-3 Reel - TR and is specified over the -65°C to 175°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 975mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 024654-MURB1620CTT4G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 975mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 024654-MURB1620CTT4G
MURB1620CTT4G Price

MURB1620CTT4G Datasheet
MURB1620CTT4G Application

MURB1620CTT4G Replacement
MURB1620CTT4G Pdf

MURB1620CTT4G Pinout
MURB1620CTT4G Image

MURB1620CTT4G Picture
MURB1620CTT4G In Stock

MURB1620CTT4G Distributor
MURB1620CTT4G Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
TRANS PNP 300V 0.05A SOT23
783088
FIXED IND 820NH 260MA 1 OHM SMD
1400
IC LVPECL CROSS PT SWTCH 16TSSOP
32
3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
676
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
342