RB530XNTR

Part No :
RB530XNTR
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 30V UMD6
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
Unit Price
Ext. Price
620+
$0.0810
$50.220
1,475+
$0.0680
$100.300
2,275+
$0.0660
$150.150
3,125+
$0.0640
$200.000
4,035+
$0.0620
$250.170
5,360+
$0.0560
$300.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 14,800 pieces
MOQ: 620 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 530mV @ 100mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package UMD6
Win Source Part Number 027157-RB530XNTR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The RB530XNTR, designed by Rohm Semiconductor , is a Schottky diode, with 3 Independent. It offers a maximum DC reverse and Forwar voltage of 30V and 530mV @ 100mA ,respectively. The average value of the forward current is 100mA. Its reverse leakage current is typically 1μA @ 10V. The device is offered in UMD6 Reel - TR and is specified over the 125°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 530mV @ 100mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package UMD6
Win Source Part Number 027157-RB530XNTR
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RB530XNTR
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
RB530XNTR Price

RB530XNTR Datasheet
RB530XNTR Application

RB530XNTR Replacement
RB530XNTR Pdf

RB530XNTR Pinout
RB530XNTR Image

RB530XNTR Picture
RB530XNTR In Stock

RB530XNTR Distributor
RB530XNTR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
RF PIN DIODE 180V 3W CERAMIC MEL
450
IC REG LINEAR 1.5V 250MA SOT23-5
200
IC DAC 12BIT SPI R-R OCTAL 20QFN / DAC 8-CH 12-bit Automotive 20-Pin QFN EP Tube
121
1.6 GHz High Performance Clock Buffer, Divider, and Distributor 48-WQFN -40 to 85
131

Top Sellers