Search
Filters

SBR3045SCTB-13

DIODE ARRAY SBR 45V 15A D2PAK
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 800 In Stock
The SBR3045SCTB-13, designed by Diodes Incorporated , is a Super Barrier diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 45V and 700mV @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 500μA @ 45V. The device is offered in TO-263AB (D2PAK) Reel - TR.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 45V
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211496-SBR3045SCTB-13
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 700mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 45V
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 211496-SBR3045SCTB-13
SBR3045SCTB-13 Price

SBR3045SCTB-13 Datasheet
SBR3045SCTB-13 Application

SBR3045SCTB-13 Replacement
SBR3045SCTB-13 Pdf

SBR3045SCTB-13 Pinout
SBR3045SCTB-13 Image

SBR3045SCTB-13 Picture
SBR3045SCTB-13 In Stock

SBR3045SCTB-13 Distributor
SBR3045SCTB-13 Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC RTC CLK/CALENDAR I2C 8-SOIC
6329
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.57 V at IF = 8 A
1030
8 CH DMOS TRANSISTOR ARRAY WITH GATE
33007
IC FPGA 106 I/O 196CSBGA
31
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER VOLTAGE RANGE 20 to 40 Volts CURRENT 0.2 Ampere
20000
IC REG LDO 5V 0.1A 8SO
33073