Search
Filters

STPS10170CB-TR

Part No : STPS10170CB-TR
Manufacturer : STMicroelectronics
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 170V DPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
145+
€0.316
€45.806
340+
€0.267
€90.882
525+
€0.259
€136.080
720+
€0.251
€180.792
930+
€0.243
€225.990
1,235+
€0.219
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 35,611 pieces can ship immediately
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031480-STPS10170CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Family Name STPS10170C
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
BD8150CS_S2_00001;  BD10150CS T/R13;  BD8150CST/R13; 
The STPS10170CB-TR, designed by STMicroelectronics , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 170V and 920mV @ 5A ,respectively. The average value of the forward current is 5A. Its reverse leakage current is typically 10μA @ 170V. The device is offered in D-Pak Reel - TR and is specified over the 175°C (Max).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 031480-STPS10170CB-TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
Family Name STPS10170C
Introduction Date July 13, 2006
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
BD8150CS_S2_00001;  BD10150CS T/R13;  BD8150CST/R13; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STPS10170CB-TR
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
STPS10170CB-TR Price

STPS10170CB-TR Datasheet
STPS10170CB-TR Application

STPS10170CB-TR Replacement
STPS10170CB-TR Pdf

STPS10170CB-TR Pinout
STPS10170CB-TR Image

STPS10170CB-TR Picture
STPS10170CB-TR In Stock

STPS10170CB-TR Distributor
STPS10170CB-TR Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
MOD DC/DC REG 3A 25BGA
78
IC VREF SHUNT 1.225V SOT23
134
CAP MICA 100PF 5% 1KV RADIAL
360
IC CONV D-A 10BIT R-R TSOT-23-6
MOSFET N-CH 55V 80A TO252-3
1030